DELL logo

DELL Inspiron 5767 Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Linux Black, Blue, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18949
Info modified on:
27 Jan 2025, 08:23:45
Short summary description DELL Inspiron 5767 Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Linux Black, Blue, Grey:

DELL Inspiron 5767, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5767 Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Linux Black, Blue, Grey:

DELL Inspiron 5767. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Linux. Product colour: Black, Blue, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.