DELL logo

DELL Inspiron 5748 Intel® Core™ i7 i7-4510U Laptop 43.9 cm (17.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73763
Info modified on:
23 Jan 2025, 18:44:06
Short summary description DELL Inspiron 5748 Intel® Core™ i7 i7-4510U Laptop 43.9 cm (17.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

DELL Inspiron 5748, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5748 Intel® Core™ i7 i7-4510U Laptop 43.9 cm (17.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

DELL Inspiron 5748. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.