DELL logo

DELL Inspiron 17R (5720) Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44876
Info modified on:
23 Jan 2025, 19:20:25
Short summary description DELL Inspiron 17R (5720) Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Silver:

DELL Inspiron 17R (5720), Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description DELL Inspiron 17R (5720) Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Silver:

DELL Inspiron 17R (5720). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.