DELL logo

DELL Inspiron 17R-5720 Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139335
Info modified on:
23 Jan 2025, 18:33:10
Short summary description DELL Inspiron 17R-5720 Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Silver:

DELL Inspiron 17R-5720, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 17R-5720 Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Silver:

DELL Inspiron 17R-5720. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.