DELL logo

DELL Inspiron 570 AMD Athlon II X2 240 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Midi Tower PC Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133351
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 570 AMD Athlon II X2 240 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Midi Tower PC Black, Red:

DELL Inspiron 570, 2.8 GHz, AMD Athlon II X2, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description DELL Inspiron 570 AMD Athlon II X2 240 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Midi Tower PC Black, Red:

DELL Inspiron 570. Processor frequency: 2.8 GHz, Processor family: AMD Athlon II X2, Processor model: 240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.