DELL logo

DELL Inspiron 5675 AMD Ryzen™ 3 1200 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Desktop PC Black, Grey, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47250
Info modified on:
11 Nov 2024, 16:50:34
Short summary description DELL Inspiron 5675 AMD Ryzen™ 3 1200 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Desktop PC Black, Grey, Silver:

DELL Inspiron 5675, 3.1 GHz, AMD Ryzen™ 3, 8 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description DELL Inspiron 5675 AMD Ryzen™ 3 1200 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 560 Windows 10 Home Desktop PC Black, Grey, Silver:

DELL Inspiron 5675. Processor frequency: 3.1 GHz, Processor family: AMD Ryzen™ 3, Processor model: 1200. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon RX 560. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Desktop. Product type: PC

Reasons to buy
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.