DELL Inspiron 5675, 3.2 GHz, AMD Ryzen™ 5, 8 GB, 1.26 TB, DVD Super Multi, Windows 10 Home
DELL Inspiron 5675. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 1400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon RX 570. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black, Grey, Silver