DELL PowerEdge T110 II, 3.3 GHz, i3-3220, 8 GB, DDR3-SDRAM, 500 GB, Tower
DELL PowerEdge T110 II. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz, Processor model: i3-3220. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 305 W. Operating system installed: Windows Server 2012 Foundation. Chassis type: Tower