DELL logo

DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39156
Info modified on:
01 Feb 2025, 04:53:55
Short summary description DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Windows 10 Home Blue:

DELL Inspiron 5567, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Windows 10 Home Blue:

DELL Inspiron 5567. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Blue

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.