DELL logo

DELL Inspiron 5565 AMD A6 A6-9200 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108134
Info modified on:
02 Feb 2025, 22:56:53
Short summary description DELL Inspiron 5565 AMD A6 A6-9200 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black:

DELL Inspiron 5565, AMD A6, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5565 AMD A6 A6-9200 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Black:

DELL Inspiron 5565. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.