DELL logo

DELL Precision T3600 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Desktop Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136371
Info modified on:
23 Jul 2024, 20:46:32
Short summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Desktop Workstation Black:

DELL Precision T3600, 3.6 GHz, Intel® Xeon® E5 Family, E5-1620, 8 GB, 500 GB, Windows 7 Professional

Long summary description DELL Precision T3600 Intel® Xeon® E5 Family E5-1620 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Desktop Workstation Black:

DELL Precision T3600. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® 600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: Workstation. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.