Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23094968 data-sheets &
28314 brands
– register (free)
Laptops
DELL Inspiron 5505 AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver
DELL Inspiron 5505 AMD Ryzen™ 5 4500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL 5505-1662
XML doc
Icecat LIVE: JS for DELL 5505-1662
Icecat Live DOC
JSON product data for DELL 5505-1662
JSON DOC
CSV product data for DELL 5505-1662
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
Inspiron
Product series:
5000
Product name:
5505
Product code:
5505-1662
Category:
Laptops
Icecat Product ID:
93055207
Data-sheet quality:
created/standardized by Icecat
Product views:
52544
Info modified on:
08 Nov 2024, 05:41:30
DELL 5505-1662 (Icecat)
Embed the product datasheet into your content
XML product data for DELL 5505-1662
XML doc
Icecat LIVE: JS for DELL 5505-1662
Icecat Live DOC
JSON product data for DELL 5505-1662
JSON DOC
CSV product data for DELL 5505-1662
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE