DELL logo

DELL Inspiron 5488 Intel® Core™ i7 i7-7700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34986
Info modified on:
14 Mar 2024, 19:35:46
Short summary description DELL Inspiron 5488 Intel® Core™ i7 i7-7700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

DELL Inspiron 5488, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 12 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 5488 Intel® Core™ i7 i7-7700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

DELL Inspiron 5488. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.9 GHz. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.