DELL Vostro 5470, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB
DELL Vostro 5470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 740M. Operating system installed: Windows 8.1. Product colour: Graphite, Silver