DELL logo

DELL Inspiron 14 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M240 Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53626
Info modified on:
02 Feb 2025, 22:49:36
Short summary description DELL Inspiron 14 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M240 Windows 8.1 Black:

DELL Inspiron 14, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 14 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M240 Windows 8.1 Black:

DELL Inspiron 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.