DELL logo

DELL Latitude E5440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87829
Info modified on:
24 Jan 2025, 20:52:40
Short summary description DELL Latitude E5440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional English Grey:

DELL Latitude E5440, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E5440 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 7 Professional English Grey:

DELL Latitude E5440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.