DELL Inspiron 14z-5423, Intel® Core™ i3, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 532 GB
DELL Inspiron 14z-5423. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3227U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8.1 Pro. Product colour: Grey. Weight: 2.1 kg