DELL logo

DELL Inspiron 14z (5423) Intel® Core™ i7 i7-3517M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 7570M Windows 7 Home Basic Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23401
Info modified on:
28 Jan 2025, 10:11:58
Short summary description DELL Inspiron 14z (5423) Intel® Core™ i7 i7-3517M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 7570M Windows 7 Home Basic Silver:

DELL Inspiron 14z (5423), Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 14z (5423) Intel® Core™ i7 i7-3517M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 7570M Windows 7 Home Basic Silver:

DELL Inspiron 14z (5423). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517M, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Basic. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.