DELL logo

DELL Professional P2212H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128051
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Professional P2212H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

DELL Professional P2212H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL Professional P2212H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

DELL Professional P2212H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.