DELL logo

DELL Professional P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87797
Info modified on:
25 Nov 2022, 10:14:47
Short summary description DELL Professional P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

DELL Professional P2412H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL Professional P2412H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

DELL Professional P2412H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.