DELL logo

DELL Vostro 5391 Intel® Core™ i5 i5-10210U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Ubuntu Linux Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9390
Info modified on:
29 Jan 2025, 19:19:10
Short summary description DELL Vostro 5391 Intel® Core™ i5 i5-10210U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Ubuntu Linux Black, Grey:

DELL Vostro 5391, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL Vostro 5391 Intel® Core™ i5 i5-10210U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Ubuntu Linux Black, Grey:

DELL Vostro 5391. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Ubuntu Linux. Product colour: Black, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.