DELL logo

DELL Inspiron 5348 Intel® Core™ i5 i5-4460S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 A265 Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134752
Info modified on:
14 Mar 2024, 19:03:50
Short summary description DELL Inspiron 5348 Intel® Core™ i5 i5-4460S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 A265 Windows 8.1 Black:

DELL Inspiron 5348, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1

Long summary description DELL Inspiron 5348 Intel® Core™ i5 i5-4460S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 A265 Windows 8.1 Black:

DELL Inspiron 5348. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R7 A265. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.