DELL logo

DELL Latitude 5290 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen WUXGA 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Czech, Slovakian Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118685
Info modified on:
02 Jun 2025, 18:14:40
Short summary description DELL Latitude 5290 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen WUXGA 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Czech, Slovakian Black:

DELL Latitude 5290, Intel® Core™ i5, 1.7 GHz, 31.2 cm (12.3"), 1920 x 1280 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 5290 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen WUXGA 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Czech, Slovakian Black:

DELL Latitude 5290. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 31.2 cm (12.3"), HD type: WUXGA, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.