DELL logo

DELL Latitude E5270 Intel® Core™ i3 i3-6100U Laptop 31.8 cm (12.5") 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46410
Info modified on:
25 Jan 2025, 22:04:09
Short summary description DELL Latitude E5270 Intel® Core™ i3 i3-6100U Laptop 31.8 cm (12.5") 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Latitude E5270, Intel® Core™ i3, 2.3 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E5270 Intel® Core™ i3 i3-6100U Laptop 31.8 cm (12.5") 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Latitude E5270. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.49 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.