DELL logo

DELL AY410 speaker set 33 W PC 2.1 channels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
266696
Info modified on:
10 Aug 2018, 00:15:35
Short summary description DELL AY410 speaker set 33 W PC 2.1 channels:

DELL AY410, 2.1 channels, 33 W, PC, 846 x 822 x 160 mm, 240 g, Active subwoofer

Long summary description DELL AY410 speaker set 33 W PC 2.1 channels:

DELL AY410. Audio output channels: 2.1 channels, RMS rated power: 33 W, Recommended usage: PC. Satellite speaker dimensions (WxDxH): 846 x 822 x 160 mm, Satellite speaker weight: 240 g. Subwoofer type: Active subwoofer, Subwoofer dimensions (W x D x H): 160 x 225 x 162 mm, Subwoofer weight: 1.45 kg. Power source: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.