DELL logo

DELL Inspiron 15R (N5110) Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Starter Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93930
Info modified on:
01 Feb 2025, 05:47:09
Short summary description DELL Inspiron 15R (N5110) Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Starter Red:

DELL Inspiron 15R (N5110), Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 15R (N5110) Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") HD 4 GB 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Starter Red:

DELL Inspiron 15R (N5110). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Starter. Product colour: Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.