DELL logo

DELL OptiPlex 5060 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Home SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57848
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL OptiPlex 5060 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Home SFF PC Black:

DELL OptiPlex 5060, 3.2 GHz, Intel® Core™ i7, i7-8700, 8 GB, 500 GB, Windows 10 Home

Long summary description DELL OptiPlex 5060 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Home SFF PC Black:

DELL OptiPlex 5060. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 5.26 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.