DELL logo

DELL Venue 10 Pro 5056 Intel Atom® 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155147
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Venue 10 Pro 5056 Intel Atom® 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Black:

DELL Venue 10 Pro 5056, 25.6 cm (10.1"), 1920 x 1200 pixels, 128 GB, 4 GB, 1.44 GHz, Black

Long summary description DELL Venue 10 Pro 5056 Intel Atom® 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Black:

DELL Venue 10 Pro 5056. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8500. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 690 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.