DELL logo

DELL Inspiron N5050 Intel® Core™ i3 i3-2330M 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96348
Info modified on:
02 Feb 2025, 23:04:59
Short summary description DELL Inspiron N5050 Intel® Core™ i3 i3-2330M 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium:

DELL Inspiron N5050, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 4 GB, 320 GB, Windows 7 Home Premium

Long summary description DELL Inspiron N5050 Intel® Core™ i3 i3-2330M 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB Windows 7 Home Premium:

DELL Inspiron N5050. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.