DELL logo

DELL Inspiron N5040 Intel® Pentium® P6200 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171337
Info modified on:
23 Jan 2025, 19:02:52
Short summary description DELL Inspiron N5040 Intel® Pentium® P6200 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

DELL Inspiron N5040, Intel® Pentium®, 2.13 GHz, 39.6 cm (15.6"), 1280 x 720 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron N5040 Intel® Pentium® P6200 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

DELL Inspiron N5040. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1280 x 720 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.37 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.