DELL Inspiron M5040, AMD Athlon II Dual-Core, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB
DELL Inspiron M5040. Processor family: AMD Athlon II Dual-Core, Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 6310M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.73 kg