DELL logo

DELL Inspiron N5040 Intel® Pentium® P6200 39.6 cm (15.6") 3 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123365
Info modified on:
02 Feb 2025, 23:09:53
Short summary description DELL Inspiron N5040 Intel® Pentium® P6200 39.6 cm (15.6") 3 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:

DELL Inspiron N5040, Intel® Pentium®, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description DELL Inspiron N5040 Intel® Pentium® P6200 39.6 cm (15.6") 3 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:

DELL Inspiron N5040. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.73 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.