DELL Compellent SC5020, 24 TB, HDD+SSD, Serial Attached SCSI (SAS), 15.2 kg, Rack (3U), Black, Silver
DELL Compellent SC5020. Total installed storage capacity: 24 TB, Installed storage drive type: HDD+SSD, Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (3U), Device class: Large Enterprise Business. Number of storage drives supported: 30, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: SAS, Storage drive sizes supported: 2.5". Width: 445 mm, Depth: 785 mm, Height: 133.3 mm, Weight: 15.2 kg. Product colour: Black, Silver