DELL logo

DELL UltraSharp U2414H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51935
Info modified on:
30 Dec 2024, 17:23:52
Short summary description DELL UltraSharp U2414H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

DELL UltraSharp U2414H, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black, Silver

Long summary description DELL UltraSharp U2414H LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

DELL UltraSharp U2414H. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.