DELL logo

DELL P2717H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142171
Info modified on:
30 Dec 2024, 17:23:52
Short summary description DELL P2717H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

DELL P2717H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL P2717H LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

DELL P2717H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.