Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Servers
DELL PowerEdge R440 server 480 GB Rack (1U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 550 W
DELL PowerEdge R440 server 480 GB Rack (1U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 550 W
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL 4K42H
XML doc
Icecat LIVE: JS for DELL 4K42H
Icecat Live DOC
JSON product data for DELL 4K42H
JSON DOC
CSV product data for DELL 4K42H
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
PowerEdge
Product name:
R440
Product code:
4K42H
GTIN (EAN/UPC):
5397184384626
Category:
Servers
Icecat Product ID:
77534929
Data-sheet quality:
created/standardized by Icecat
Product views:
113759
Info modified on:
02 Oct 2025, 09:53:39
EU Declaration of Conformity (103 KB)
Dell PowerEdge RAID Controller S140 User’s Guide (975 KB)
Quick Start Guide (329 KB)
Rail Installation Guide (1.6 MB)
Dell EMC PowerEdge R440 Getting Started Guide (489 KB)
Integrated Dell Remote Access Controller 9 Attribute Registry (7.7 MB)
Dell Technologies 14th Generation PowerEdge Server Troubleshooting Guide (1.9 MB)
Lifecycle Controller User's Guide (953 KB)
Product Brochure/Datasheet (192 KB)
Dell Systems Management Overview Guide (414 KB)
Statement of Volatility for Dell EMC PowerEdge R440 (789 KB)
Dell Boot Optimized Storage Solution-S1 User's Guide (906 KB)
Integrated Dell Remote Access Controller 9 RACADM CLI Guide (2.3 MB)
iDRAC9 User's Guide (5.8 MB)
PowerEdge Servers Error and Event Messages Reference Guide (33 MB)
Dell EMC PowerEdge R440 BIOS and UEFI Reference Guide (202 KB)
DELL 4K42H user manual (49 MB)
iDRAC Error and Event Messages Reference Guide (24 MB)
Embed the product datasheet into your content
XML product data for DELL 4K42H
XML doc
Icecat LIVE: JS for DELL 4K42H
Icecat Live DOC
JSON product data for DELL 4K42H
JSON DOC
CSV product data for DELL 4K42H
CSV DOC
Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE