DELL logo

DELL NVIDIA NVS 310 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92977
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL NVIDIA NVS 310 1 GB GDDR3:

DELL NVIDIA NVS 310, NVS 310, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16 2.0

Long summary description DELL NVIDIA NVS 310 1 GB GDDR3:

DELL NVIDIA NVS 310. Graphics processor family: NVIDIA, Graphics processor: NVS 310. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1. Interface type: PCI Express x16 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.