DELL logo

DELL GeForce GTX 745 4GB DDR3 NVIDIA GDDR3

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
424060
Info modified on:
02 Sept 2024, 20:26:27
Short summary description DELL GeForce GTX 745 4GB DDR3 NVIDIA GDDR3:

DELL GeForce GTX 745 4GB DDR3, GeForce GTX 745, 4 GB, GDDR3, 4096 x 2160 pixels, PCI Express 3.0, 1 fan(s)

Long summary description DELL GeForce GTX 745 4GB DDR3 NVIDIA GDDR3:

DELL GeForce GTX 745 4GB DDR3. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 745, Processor frequency: 1033 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR3. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.