DELL NVIDIA Tesla K40C, Tesla K40c, 12 GB, GDDR5, PCI
DELL NVIDIA Tesla K40C. Graphics processor family: NVIDIA, Graphics processor: Tesla K40c. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR5. Interface type: PCI