DELL Radeon R7 250 2GB, Radeon R7 250, 2 GB, GDDR3, PCI Express x16 3.0
DELL Radeon R7 250 2GB. Graphics processor family: AMD, Graphics processor: Radeon R7 250. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3. Interface type: PCI Express x16 3.0. Cooling type: Active