DELL logo

DELL Nvidia Tesla K40M Tesla K40 12 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127103
Info modified on:
02 Sept 2024, 20:26:29
Short summary description DELL Nvidia Tesla K40M Tesla K40 12 GB GDDR5:

DELL Nvidia Tesla K40M, Tesla K40, 12 GB, GDDR5, 384 bit, 3000 MHz, PCI Express x16 3.0

Long summary description DELL Nvidia Tesla K40M Tesla K40 12 GB GDDR5:

DELL Nvidia Tesla K40M. Graphics processor family: NVIDIA, Graphics processor: Tesla K40, Processor frequency: 745 MHz. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 3000 MHz. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.