DELL logo

DELL Tesla K20X NVIDIA 6 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60585
Info modified on:
02 Sept 2024, 20:26:31
Short summary description DELL Tesla K20X NVIDIA 6 GB GDDR5:

DELL Tesla K20X, Tesla K20X, 6 GB, GDDR5, 384 bit, 2600 MHz, PCI Express x16

Long summary description DELL Tesla K20X NVIDIA 6 GB GDDR5:

DELL Tesla K20X. Graphics processor family: NVIDIA, Graphics processor: Tesla K20X, Processor frequency: 732 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 2600 MHz. Interface type: PCI Express x16. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.