DELL logo

DELL 490-14112 graphics card NVIDIA NVS 310 0.5 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49071
Info modified on:
02 Sept 2024, 20:26:34
Short summary description DELL 490-14112 graphics card NVIDIA NVS 310 0.5 GB GDDR3:

DELL 490-14112, NVS 310, 0.5 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description DELL 490-14112 graphics card NVIDIA NVS 310 0.5 GB GDDR3:

DELL 490-14112. Graphics processor family: NVIDIA, Graphics processor: NVS 310. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.