DELL logo

DELL Professional P190S computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18500
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Professional P190S computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:

DELL Professional P190S, 48.3 cm (19"), 1280 x 1024 pixels, LED, LCD, 5 ms, Black

Long summary description DELL Professional P190S computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Black:

DELL Professional P190S. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.