DELL logo

DELL 470-ACLY InfiniBand/fibre optic cable 5 m LC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182469
Info modified on:
08 Apr 2025, 15:45:30
Short summary description DELL 470-ACLY InfiniBand/fibre optic cable 5 m LC:

DELL 470-ACLY, 5 m, OM4, LC, LC

Long summary description DELL 470-ACLY InfiniBand/fibre optic cable 5 m LC:

DELL 470-ACLY. Cable length: 5 m, Fibre optic type: OM4, Connector 1: LC, Connector 2: LC

The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.