DELL logo

DELL OptiPlex 7010 DT Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69266
Info modified on:
23 Jul 2024, 20:46:13
Short summary description DELL OptiPlex 7010 DT Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 7 Professional Desktop PC Black:

DELL OptiPlex 7010 DT, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 7010 DT Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7570 Windows 7 Professional Desktop PC Black:

DELL OptiPlex 7010 DT. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7570. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.