DELL logo

DELL OptiPlex 790 SFF Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Windows 7 Professional PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44450
Info modified on:
07 Oct 2024, 16:43:59
Short summary description DELL OptiPlex 790 SFF Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Windows 7 Professional PC Black, Silver:

DELL OptiPlex 790 SFF, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 790 SFF Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Windows 7 Professional PC Black, Silver:

DELL OptiPlex 790 SFF. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6350. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 2401 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.