DELL logo

DELL OptiPlex 390 DT Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Desktop PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152044
Info modified on:
23 Jul 2024, 20:46:09
Short summary description DELL OptiPlex 390 DT Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Desktop PC Black, Silver:

DELL OptiPlex 390 DT, 3.3 GHz, Intel® Core™ i3, 2 GB, 250 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 390 DT Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Desktop PC Black, Silver:

DELL OptiPlex 390 DT. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.