DELL Precision T5610, 2.5 GHz, Intel® Xeon® E5 Family, 16 GB, 500 GB, DVD Super Multi, Windows 7 Professional
DELL Precision T5610. Processor frequency: 2.5 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2609V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: Workstation. Product colour: Black