DELL Precision M4600, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 878 GB
DELL Precision M4600. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2860QM, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black